Vishay Intertechnology, Inc. RES 6.19 OHM 1/8W 1% AXIAL RN55D6R19FR36

Description
RES 6.19ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1/8W 1% AXIAL - RN55D6R19FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1/8W 1% AXIAL
RN55D6R19FR36
RES 6.19 OHM 1/8W 1% AXIAL RN55D6R19FR36
RES 6.19ohm 1/8W 1% AXIAL

RES 6.19ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6R19FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6R19FR36-ND
Through Hole Resistors RN55D6R19FR36-ND
6.19 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.19 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6R19FR36 RN55D6R19FR36-ND
Product Name RES 6.19 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details