Vishay Intertechnology, Inc. RES 6.19 OHM 1/8W 1% AXIAL RN55D6R19FB14

Description
RES 6.19ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1/8W 1% AXIAL - RN55D6R19FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1/8W 1% AXIAL
RN55D6R19FB14
RES 6.19 OHM 1/8W 1% AXIAL RN55D6R19FB14
RES 6.19ohm 1/8W 1% AXIAL

RES 6.19ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6R19FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6R19FB14-ND
Through Hole Resistors RN55D6R19FB14-ND
6.19 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.19 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6R19FB14 RN55D6R19FB14-ND
Product Name RES 6.19 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details