Vishay Precision Group Through Hole Resistors RN55D6983FB14

Description
698 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
698 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D6983FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6983FB14-ND
Through Hole Resistors RN55D6983FB14-ND
698 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

698 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,698K,1%,100PPM,BULK - RN55D6983FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,698K,1%,100PPM,BULK
RN55D6983FB14
METAL FILM,1/8W,698K,1%,100PPM,BULK RN55D6983FB14
METAL FILM,1/8W,698K,1%,10 0PPM,BULK

METAL FILM,1/8W,698K,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 698Kohm, 125Mw, 1%; Resistance Vishay - 38C8550 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 698Kohm, 125Mw, 1%; Resistance Vishay
38C8550
Metal Film Resistor, 698Kohm, 125Mw, 1%; Resistance Vishay 38C8550
METAL FILM RESISTOR, 698KOHM, 125mW, 1%; Resistance:698kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 698KOHM, 125mW, 1%; Resistance:698kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D6983FB14-ND RN55D6983FB14 38C8550
Product Name Through Hole Resistors METAL FILM,1/8W,698K,1%,100PPM,BULK Metal Film Resistor, 698Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers