Vishay Precision Group RES 68.1 OHM 1/8W 1% AXIAL RN55D68R1FB14

Description
RES 68.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/8W 1% AXIAL - RN55D68R1FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/8W 1% AXIAL
RN55D68R1FB14
RES 68.1 OHM 1/8W 1% AXIAL RN55D68R1FB14
RES 68.1ohm 1/8W 1% AXIAL

RES 68.1ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D68R1FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D68R1FB14-ND
Through Hole Resistors RN55D68R1FB14-ND
68.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 68.1 Ohm, 125Mw, 1%; Resistance Vishay - 83F1513 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 68.1 Ohm, 125Mw, 1%; Resistance Vishay
83F1513
Metal Film Resistor, 68.1 Ohm, 125Mw, 1%; Resistance Vishay 83F1513
METAL FILM RESISTOR, 68.1 OHM, 125mW, 1%; Resistance:68.1ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 68.1 OHM, 125mW, 1%; Resistance:68.1ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 68.1 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200780 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 68.1 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200780
Resistor;Metal Film;Res 68.1 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200780
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D68R1FB14 RN55D68R1FB14-ND 83F1513 70200780
Product Name RES 68.1 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 68.1 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 68.1 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details