Vishay Intertechnology, Inc. RES 6.82K OHM 1/8W 1% AXIAL RN55D6821FR36

Description
RES 6.82Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.82Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.82K OHM 1/8W 1% AXIAL - RN55D6821FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.82K OHM 1/8W 1% AXIAL
RN55D6821FR36
RES 6.82K OHM 1/8W 1% AXIAL RN55D6821FR36
RES 6.82Kohm 1/8W 1% AXIAL

RES 6.82Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6821FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6821FR36-ND
Through Hole Resistors RN55D6821FR36-ND
6.82 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.82 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6821FR36 RN55D6821FR36-ND
Product Name RES 6.82K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details