Vishay Intertechnology, Inc. RES 6.81M OHM 1/8W 1% AXIAL RN55D6814FB14

Description
RES 6.81Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81M OHM 1/8W 1% AXIAL - RN55D6814FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81M OHM 1/8W 1% AXIAL
RN55D6814FB14
RES 6.81M OHM 1/8W 1% AXIAL RN55D6814FB14
RES 6.81Mohm 1/8W 1% AXIAL

RES 6.81Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6814FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6814FB14-ND
Through Hole Resistors RN55D6814FB14-ND
6.81 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.81 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6814FB14 RN55D6814FB14-ND
Product Name RES 6.81M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details