Vishay Precision Group RES 68.1K OHM 1/8W 1% AXIAL RN55D6812FB14

Description
RES 68.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/8W 1% AXIAL - RN55D6812FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/8W 1% AXIAL
RN55D6812FB14
RES 68.1K OHM 1/8W 1% AXIAL RN55D6812FB14
RES 68.1Kohm 1/8W 1% AXIAL

RES 68.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6812FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6812FB14-ND
Through Hole Resistors RN55D6812FB14-ND
68.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 68.1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200885 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 68.1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200885
Resistor;Metal Film;Res 68.1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200885
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 68.1Kohm, 125Mw, 1%; Resistance Vishay - 38C8547 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 68.1Kohm, 125Mw, 1%; Resistance Vishay
38C8547
Metal Film Resistor, 68.1Kohm, 125Mw, 1%; Resistance Vishay 38C8547
METAL FILM RESISTOR, 68.1KOHM, 125mW, 1%; Resistance:68.1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 68.1KOHM, 125mW, 1%; Resistance:68.1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D6812FB14 RN55D6812FB14-ND 70200885 38C8547
Product Name RES 68.1K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 68.1 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 68.1Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 68100 ohms 68100 ohms 68100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details