Vishay Precision Group Through Hole Resistors RN55D6811FB14

Description
6.81 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.81 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55D6811FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D6811FB14-ND
Through Hole Resistors 541-RN55D6811FB14-ND
6.81 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.81K OHM 1/8W 1% AXIAL - RN55D6811FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/8W 1% AXIAL
RN55D6811FB14
RES 6.81K OHM 1/8W 1% AXIAL RN55D6811FB14
RES 6.81Kohm 1/8W 1% AXIAL

RES 6.81Kohm 1/8W 1% AXIAL

Supplier's Site
Metal Film Resistor, 6.81Kohm, 125Mw, 1%; Resistance Vishay - 83F1511 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.81Kohm, 125Mw, 1%; Resistance Vishay
83F1511
Metal Film Resistor, 6.81Kohm, 125Mw, 1%; Resistance Vishay 83F1511
METAL FILM RESISTOR, 6.81KOHM, 125mW, 1%; Resistance:6.81kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 6.81KOHM, 125mW, 1%; Resistance:6.81kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 6.81 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200653 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 6.81 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200653
Resistor;Metal Film;Res 6.81 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200653
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistors 1/8watt 6.81Kohms 1% 100ppm - 873-RN55D6811FB14 - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors 1/8watt 6.81Kohms 1% 100ppm
873-RN55D6811FB14
Metal Film Resistors 1/8watt 6.81Kohms 1% 100ppm 873-RN55D6811FB14
Metal Film Resistors 1/8watt 6.81Kohms 1% 100ppm

Metal Film Resistors 1/8watt 6.81Kohms 1% 100ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-RN55D6811FB14-ND RN55D6811FB14 83F1511 70200653 873-RN55D6811FB14
Product Name Through Hole Resistors RES 6.81K OHM 1/8W 1% AXIAL Metal Film Resistor, 6.81Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 6.81 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistors 1/8watt 6.81Kohms 1% 100ppm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leads ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers