Vishay Intertechnology, Inc. RES 67.8K OHM 1/8W 1% AXIAL RN55D6782FB14

Description
RES 67.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 67.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 67.8K OHM 1/8W 1% AXIAL - RN55D6782FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.8K OHM 1/8W 1% AXIAL
RN55D6782FB14
RES 67.8K OHM 1/8W 1% AXIAL RN55D6782FB14
RES 67.8Kohm 1/8W 1% AXIAL

RES 67.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6782FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6782FB14-ND
Through Hole Resistors RN55D6782FB14-ND
67.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

67.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6782FB14 RN55D6782FB14-ND
Product Name RES 67.8K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 67800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details