Vishay Intertechnology, Inc. RES 675K OHM 1/8W 1% AXIAL RN55D6753FB14

Description
RES 675Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 675Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 675K OHM 1/8W 1% AXIAL - RN55D6753FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 675K OHM 1/8W 1% AXIAL
RN55D6753FB14
RES 675K OHM 1/8W 1% AXIAL RN55D6753FB14
RES 675Kohm 1/8W 1% AXIAL

RES 675Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6753FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6753FB14-ND
Through Hole Resistors RN55D6753FB14-ND
675 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

675 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 30K6240 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
30K6240
Resistors Vishay 30K6240
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D6753FB14 RN55D6753FB14-ND 30K6240
Product Name RES 675K OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 675000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details