Vishay Intertechnology, Inc. Through Hole Resistors RN55D6684FB14

Description
6.68 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.68 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D6684FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6684FB14-ND
Through Hole Resistors RN55D6684FB14-ND
6.68 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.68 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.68M OHM 1/8W 1% AXIAL - RN55D6684FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.68M OHM 1/8W 1% AXIAL
RN55D6684FB14
RES 6.68M OHM 1/8W 1% AXIAL RN55D6684FB14
RES 6.68Mohm 1/8W 1% AXIAL

RES 6.68Mohm 1/8W 1% AXIAL

Supplier's Site
Resistors Vishay - 30K6243 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
30K6243
Resistors Vishay 30K6243
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D6684FB14-ND RN55D6684FB14 30K6243
Product Name Through Hole Resistors RES 6.68M OHM 1/8W 1% AXIAL Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers