Vishay Precision Group RES 6.65M OHM 1/8W 1% AXIAL RN55D6654FB14

Description
RES 6.65Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65M OHM 1/8W 1% AXIAL - RN55D6654FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65M OHM 1/8W 1% AXIAL
RN55D6654FB14
RES 6.65M OHM 1/8W 1% AXIAL RN55D6654FB14
RES 6.65Mohm 1/8W 1% AXIAL

RES 6.65Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6654FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6654FB14-ND
Through Hole Resistors RN55D6654FB14-ND
6.65 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.65 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 6.6Mohm, 125Mw, 1%; Resistance Vishay - 88H3567 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.6Mohm, 125Mw, 1%; Resistance Vishay
88H3567
Metal Film Resistor, 6.6Mohm, 125Mw, 1%; Resistance Vishay 88H3567
METAL FILM RESISTOR, 6.6MOHM, 125mW, 1%; Resistance:6.6Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 6.6MOHM, 125mW, 1%; Resistance:6.6Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D6654FB14 RN55D6654FB14-ND 88H3567
Product Name RES 6.65M OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 6.6Mohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 6.65E6 ohms 6.60E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details