Vishay Intertechnology, Inc. METAL FILM,1/8W,665,1%,100PPM,T/R RN55D6650FR36

Description
METAL FILM,1/8W,665,1%,100 PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,665,1%,100 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,665,1%,100PPM,T/R - RN55D6650FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,665,1%,100PPM,T/R
RN55D6650FR36
METAL FILM,1/8W,665,1%,100PPM,T/R RN55D6650FR36
METAL FILM,1/8W,665,1%,100 PPM,T/R

METAL FILM,1/8W,665,1%,100PPM,T/R

Supplier's Site
Through Hole Resistors - RN55D6650FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6650FR36-ND
Through Hole Resistors RN55D6650FR36-ND
665 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

665 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6650FR36 RN55D6650FR36-ND
Product Name METAL FILM,1/8W,665,1%,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details