Vishay Intertechnology, Inc. RES 65.7K OHM 1/8W 1% AXIAL RN55D6572FR36

Description
RES 65.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 65.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.7K OHM 1/8W 1% AXIAL - RN55D6572FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7K OHM 1/8W 1% AXIAL
RN55D6572FR36
RES 65.7K OHM 1/8W 1% AXIAL RN55D6572FR36
RES 65.7Kohm 1/8W 1% AXIAL

RES 65.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6572FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6572FR36-ND
Through Hole Resistors RN55D6572FR36-ND
65.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

65.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6572FR36 RN55D6572FR36-ND
Product Name RES 65.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details