Vishay Intertechnology, Inc. RES 64 OHM 1/8W 1% AXIAL RN55D64R0FRE6

Description
RES 64ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 64ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64 OHM 1/8W 1% AXIAL - RN55D64R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64 OHM 1/8W 1% AXIAL
RN55D64R0FRE6
RES 64 OHM 1/8W 1% AXIAL RN55D64R0FRE6
RES 64ohm 1/8W 1% AXIAL

RES 64ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D64R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D64R0FRE6-ND
Through Hole Resistors RN55D64R0FRE6-ND
64 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D64R0FRE6 RN55D64R0FRE6-ND
Product Name RES 64 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64 ohms 64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details