Vishay Intertechnology, Inc. RES 649K OHM 1/8W 1% AXIAL RN55D6493FB14

Description
RES 649Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 649Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1/8W 1% AXIAL - RN55D6493FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1/8W 1% AXIAL
RN55D6493FB14
RES 649K OHM 1/8W 1% AXIAL RN55D6493FB14
RES 649Kohm 1/8W 1% AXIAL

RES 649Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6493FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6493FB14-ND
Through Hole Resistors RN55D6493FB14-ND
649 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 649 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200834 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 649 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200834
Resistor;Metal Film;Res 649 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200834
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN55D6493FB14 RN55D6493FB14-ND 70200834
Product Name RES 649K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 649 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 649000 ohms 649000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details