Vishay Intertechnology, Inc. RES 64.9K OHM 1/8W 1% AXIAL RN55D6492FRSL

Description
RES 64.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/8W 1% AXIAL - RN55D6492FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/8W 1% AXIAL
RN55D6492FRSL
RES 64.9K OHM 1/8W 1% AXIAL RN55D6492FRSL
RES 64.9Kohm 1/8W 1% AXIAL

RES 64.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6492FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6492FRSL-ND
Through Hole Resistors RN55D6492FRSL-ND
64.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6492FRSL RN55D6492FRSL-ND
Product Name RES 64.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers