Vishay Intertechnology, Inc. RES 6.49K OHM 1/8W 1% AXIAL RN55D6491FBSL

Description
RES 6.49Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/8W 1% AXIAL - RN55D6491FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/8W 1% AXIAL
RN55D6491FBSL
RES 6.49K OHM 1/8W 1% AXIAL RN55D6491FBSL
RES 6.49Kohm 1/8W 1% AXIAL

RES 6.49Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6491FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6491FBSL-ND
Through Hole Resistors RN55D6491FBSL-ND
6.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6491FBSL RN55D6491FBSL-ND
Product Name RES 6.49K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers