Vishay Intertechnology, Inc. Through Hole Resistors RN55D6490FB14

Description
649 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
649 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D6490FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6490FB14-ND
Through Hole Resistors RN55D6490FB14-ND
649 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 649 OHM 1/8W 1% AXIAL - RN55D6490FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/8W 1% AXIAL
RN55D6490FB14
RES 649 OHM 1/8W 1% AXIAL RN55D6490FB14
RES 649ohm 1/8W 1% AXIAL

RES 649ohm 1/8W 1% AXIAL

Supplier's Site
Resistor;Metal Film;Res 649 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200682 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 649 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200682
Resistor;Metal Film;Res 649 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200682
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Resistor, Metal Film, 649 Ohm, 125Mw, 1%; Resistance Vishay - 38C8543 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 649 Ohm, 125Mw, 1%; Resistance Vishay
38C8543
Resistor, Metal Film, 649 Ohm, 125Mw, 1%; Resistance Vishay 38C8543
RESISTOR, METAL FILM, 649 OHM, 125mW, 1%; Resistance:649ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 649 OHM, 125mW, 1%; Resistance:649ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D6490FB14-ND RN55D6490FB14 70200682 38C8543
Product Name Through Hole Resistors RES 649 OHM 1/8W 1% AXIAL Resistor;Metal Film;Res 649 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Resistor, Metal Film, 649 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads Axial Leaded
Resistance Range 649 ohms 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details