Vishay Intertechnology, Inc. RES 6.34K OHM 1/8W 1% AXIAL RN55D6341FBSL

Description
RES 6.34Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.34Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/8W 1% AXIAL - RN55D6341FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/8W 1% AXIAL
RN55D6341FBSL
RES 6.34K OHM 1/8W 1% AXIAL RN55D6341FBSL
RES 6.34Kohm 1/8W 1% AXIAL

RES 6.34Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6341FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6341FBSL-ND
Through Hole Resistors RN55D6341FBSL-ND
6.34 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.34 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6341FBSL RN55D6341FBSL-ND
Product Name RES 6.34K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers