VISHAY INTERTECHNOLOGY, INC.
RN55D6340FRSL -- RES 634 OHM 1/8W 1% AXIAL
Vishay Intertechnology, Inc.
RES 634 OHM 1/8W 1% AXIAL
RN55D6340FRSL
Description
RES 634ohm 1/8W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 634ohm 1/8W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RN55D6340FRSL |
|
Product Name
|
RES 634 OHM 1/8W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
ThroughHole
Resistance Range
4700 ohms
Tolerance
10 +/- %
View Details
2 suppliers