Vishay Precision Group Metal Film Resistors - RN55D6340FB14

Description
Metal Film Resistors - Through Hole 1/8watt 634ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 634ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D6340FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D6340FB14
Metal Film Resistors - RN55D6340FB14
Metal Film Resistors - Through Hole 1/8watt 634ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 634ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-RN55D6340FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D6340FB14-ND
Through Hole Resistors 541-RN55D6340FB14-ND
634 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

634 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 634 Ohm, 125Mw, 1%; Resistance Vishay - 03F8022 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 634 Ohm, 125Mw, 1%; Resistance Vishay
03F8022
Metal Film Resistor, 634 Ohm, 125Mw, 1%; Resistance Vishay 03F8022
METAL FILM RESISTOR, 634 OHM, 125mW, 1%; Resistance:634ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 634 OHM, 125mW, 1%; Resistance:634ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D6340FB14 541-RN55D6340FB14-ND 03F8022
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 634 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 634 ohms 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details