Vishay Intertechnology, Inc. RES 6.2K OHM 1/8W 1% AXIAL RN55D6201FB14

Description
RES 6.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1/8W 1% AXIAL - RN55D6201FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/8W 1% AXIAL
RN55D6201FB14
RES 6.2K OHM 1/8W 1% AXIAL RN55D6201FB14
RES 6.2Kohm 1/8W 1% AXIAL

RES 6.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55D6201FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D6201FB14-ND
Through Hole Resistors 541-RN55D6201FB14-ND
6.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6201FB14 541-RN55D6201FB14-ND
Product Name RES 6.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers