Vishay Intertechnology, Inc. Through Hole Resistors RN55D6194FR36

Description
6.19 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.19 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D6194FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6194FR36-ND
Through Hole Resistors RN55D6194FR36-ND
6.19 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.19 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.19M OHM 1/8W 1% AXIAL - RN55D6194FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19M OHM 1/8W 1% AXIAL
RN55D6194FR36
RES 6.19M OHM 1/8W 1% AXIAL RN55D6194FR36
RES 6.19Mohm 1/8W 1% AXIAL

RES 6.19Mohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D6194FR36-ND RN55D6194FR36
Product Name Through Hole Resistors RES 6.19M OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details