Vishay Precision Group Through-Hole 0.125 W 61900 ohm Resistor RN55D6192FB14

Description
RESISTOR, METAL FILM, 0.125 W, 1 %, 100 ppm, 61900 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55D6192FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 61900 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 61900 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D6192FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 0.125 W, 1 %, 100 ppm, 61900 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55D6192FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 61900 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 61900 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D6192FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.125 W 61900 ohm Resistor - 53-RN55D6192FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.125 W 61900 ohm Resistor
53-RN55D6192FB14
Through-Hole 0.125 W 61900 ohm Resistor 53-RN55D6192FB14
RESISTOR, METAL FILM, 0.125 W, 1 %, 100 ppm, 61900 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55D6192FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 61900 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 61900 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D6192FB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.125 W, 1 %, 100 ppm, 61900 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55D6192FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 61900 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 61900 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D6192FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1014274-RN55D6192FB14
Resistors - Through Hole Resistors 1014274-RN55D6192FB14
Win Source Part Number: 1014274-RN55D6192FB1 4 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/7, RN55 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 61.9 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RN55D6192FB14-MIL Base Product Number: RN55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1014274-RN55D6192FB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-R-10509/7, RN55
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 61.9 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RN55D6192FB14-MIL
Base Product Number: RN55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
RES 61.9K OHM 1/8W 1% AXIAL - RN55D6192FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/8W 1% AXIAL
RN55D6192FB14
RES 61.9K OHM 1/8W 1% AXIAL RN55D6192FB14
RES 61.9Kohm 1/8W 1% AXIAL

RES 61.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6192FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6192FB14-ND
Through Hole Resistors RN55D6192FB14-ND
61.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 61.9Kohm, 125Mw, 1%; Resistance Vishay - 83F1498 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 61.9Kohm, 125Mw, 1%; Resistance Vishay
83F1498
Metal Film Resistor, 61.9Kohm, 125Mw, 1%; Resistance Vishay 83F1498
METAL FILM RESISTOR, 61.9KOHM, 125mW, 1%; Resistance:61.9kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 61.9KOHM, 125mW, 1%; Resistance:61.9kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-RN55D6192FB14 1014274-RN55D6192FB14 RN55D6192FB14 RN55D6192FB14-ND 83F1498
Product Name Through-Hole 0.125 W 61900 ohm Resistor Resistors - Through Hole Resistors RES 61.9K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 61.9Kohm, 125Mw, 1%; Resistance Vishay
Resistance Range 61900 ohms 61900 ohms 61900 ohms 61900 ohms
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details