Vishay Precision Group RES 6.19K OHM 1/8W 1% AXIAL RN55D6191FB14

Description
RES 6.19Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/8W 1% AXIAL - RN55D6191FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/8W 1% AXIAL
RN55D6191FB14
RES 6.19K OHM 1/8W 1% AXIAL RN55D6191FB14
RES 6.19Kohm 1/8W 1% AXIAL

RES 6.19Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6191FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6191FB14-ND
Through Hole Resistors RN55D6191FB14-ND
6.19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 6.19Kohm, 125Mw, 1%; Resistance Vishay - 83F1497 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.19Kohm, 125Mw, 1%; Resistance Vishay
83F1497
Metal Film Resistor, 6.19Kohm, 125Mw, 1%; Resistance Vishay 83F1497
METAL FILM RESISTOR, 6.19KOHM, 125mW, 1%; Resistance:6.19kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 6.19KOHM, 125mW, 1%; Resistance:6.19kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D6191FB14 RN55D6191FB14-ND 83F1497
Product Name RES 6.19K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 6.19Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 6190 ohms 6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details