Vishay Intertechnology, Inc. RES 618K OHM 1/8W 1% AXIAL RN55D6183FB14

Description
RES 618Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 618Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 618K OHM 1/8W 1% AXIAL - RN55D6183FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 618K OHM 1/8W 1% AXIAL
RN55D6183FB14
RES 618K OHM 1/8W 1% AXIAL RN55D6183FB14
RES 618Kohm 1/8W 1% AXIAL

RES 618Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6183FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6183FB14-ND
Through Hole Resistors RN55D6183FB14-ND
618 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

618 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6183FB14 RN55D6183FB14-ND
Product Name RES 618K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 618000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details