Vishay Intertechnology, Inc. RES 612 OHM 1/8W 1% AXIAL RN55D6120FB14

Description
RES 612ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 612ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 612 OHM 1/8W 1% AXIAL - RN55D6120FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 612 OHM 1/8W 1% AXIAL
RN55D6120FB14
RES 612 OHM 1/8W 1% AXIAL RN55D6120FB14
RES 612ohm 1/8W 1% AXIAL

RES 612ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6120FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6120FB14-ND
Through Hole Resistors RN55D6120FB14-ND
612 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

612 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6120FB14 RN55D6120FB14-ND
Product Name RES 612 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 612 ohms 612 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers