Vishay Intertechnology, Inc. RES 60.7 OHM 1/8W 1% AXIAL RN55D60R7FB14

Description
RES 60.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.7 OHM 1/8W 1% AXIAL - RN55D60R7FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.7 OHM 1/8W 1% AXIAL
RN55D60R7FB14
RES 60.7 OHM 1/8W 1% AXIAL RN55D60R7FB14
RES 60.7ohm 1/8W 1% AXIAL

RES 60.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D60R7FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D60R7FB14-ND
Through Hole Resistors RN55D60R7FB14-ND
60.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 13H6600 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
13H6600
Resistors Vishay 13H6600
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D60R7FB14 RN55D60R7FB14-ND 13H6600
Product Name RES 60.7 OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.7 ohms 60.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details