Vishay Intertechnology, Inc. RES 60.4 OHM 1/8W 1% AXIAL RN55D60R4FBSL

Description
RES 60.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/8W 1% AXIAL - RN55D60R4FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/8W 1% AXIAL
RN55D60R4FBSL
RES 60.4 OHM 1/8W 1% AXIAL RN55D60R4FBSL
RES 60.4ohm 1/8W 1% AXIAL

RES 60.4ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D60R4FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D60R4FBSL-ND
Through Hole Resistors RN55D60R4FBSL-ND
60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D60R4FBSL RN55D60R4FBSL-ND
Product Name RES 60.4 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details