Vishay Precision Group Metal Film Resistors - RN55D60R4FB14

Description
Metal Film Resistors - Through Hole 1/8watt 60.4ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 60.4ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D60R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D60R4FB14
Metal Film Resistors - RN55D60R4FB14
Metal Film Resistors - Through Hole 1/8watt 60.4ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 60.4ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D60R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D60R4FB14-ND
Through Hole Resistors RN55D60R4FB14-ND
60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 60.4 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200777 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 60.4 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200777
Resistor;Metal Film;Res 60.4 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200777
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 60.4 Ohm, 125Mw, 1%; Resistance Vishay - 03F7921 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 60.4 Ohm, 125Mw, 1%; Resistance Vishay
03F7921
Metal Film Resistor, 60.4 Ohm, 125Mw, 1%; Resistance Vishay 03F7921
METAL FILM RESISTOR, 60.4 OHM, 125mW, 1%; Resistance:60.4ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 60.4 OHM, 125mW, 1%; Resistance:60.4ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D60R4FB14 RN55D60R4FB14-ND 70200777 03F7921
Product Name Metal Film Resistors - Through Hole Resistors Resistor;Metal Film;Res 60.4 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 60.4 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details