Vishay Intertechnology, Inc. RES 60 OHM 1/8W 1% AXIAL RN55D60R0FB14

Description
RES 60ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 60ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60 OHM 1/8W 1% AXIAL - RN55D60R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 1/8W 1% AXIAL
RN55D60R0FB14
RES 60 OHM 1/8W 1% AXIAL RN55D60R0FB14
RES 60ohm 1/8W 1% AXIAL

RES 60ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D60R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D60R0FB14-ND
Through Hole Resistors RN55D60R0FB14-ND
60 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D60R0FB14 RN55D60R0FB14-ND
Product Name RES 60 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60 ohms 60 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details