Vishay Precision Group Through Hole Resistors RN55D6042FB14

Description
60.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
60.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D6042FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6042FB14-ND
Through Hole Resistors RN55D6042FB14-ND
60.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 60.4K OHM 1/8W 1% AXIAL - RN55D6042FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/8W 1% AXIAL
RN55D6042FB14
RES 60.4K OHM 1/8W 1% AXIAL RN55D6042FB14
RES 60.4Kohm 1/8W 1% AXIAL

RES 60.4Kohm 1/8W 1% AXIAL

Supplier's Site
Metal Film Resistor, 60.4Kohm, 125Mw, 1%; Resistance Vishay - 83F1494 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 60.4Kohm, 125Mw, 1%; Resistance Vishay
83F1494
Metal Film Resistor, 60.4Kohm, 125Mw, 1%; Resistance Vishay 83F1494
METAL FILM RESISTOR, 60.4KOHM, 125mW, 1%; Resistance:60.4kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 60.4KOHM, 125mW, 1%; Resistance:60.4kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 60.4 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200882 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 60.4 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200882
Resistor;Metal Film;Res 60.4 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200882
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D6042FB14-ND RN55D6042FB14 83F1494 70200882
Product Name Through Hole Resistors RES 60.4K OHM 1/8W 1% AXIAL Metal Film Resistor, 60.4Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 60.4 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details