Vishay Intertechnology, Inc. RES 600K OHM 1/8W 1% AXIAL RN55D6003FB14

Description
RES 600Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 600Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600K OHM 1/8W 1% AXIAL - RN55D6003FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600K OHM 1/8W 1% AXIAL
RN55D6003FB14
RES 600K OHM 1/8W 1% AXIAL RN55D6003FB14
RES 600Kohm 1/8W 1% AXIAL

RES 600Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6003FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6003FB14-ND
Through Hole Resistors RN55D6003FB14-ND
600 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

600 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6003FB14 RN55D6003FB14-ND
Product Name RES 600K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers