Vishay Intertechnology, Inc. RES 5.11 OHM 1/8W 1% AXIAL RN55D5R11FB14

Description
RES 5.11ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 1/8W 1% AXIAL - RN55D5R11FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1/8W 1% AXIAL
RN55D5R11FB14
RES 5.11 OHM 1/8W 1% AXIAL RN55D5R11FB14
RES 5.11ohm 1/8W 1% AXIAL

RES 5.11ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D5R11FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5R11FB14-ND
Through Hole Resistors RN55D5R11FB14-ND
5.11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.11 1% T-1 Rn55D5R11F B14 Vishay - 78K7240 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.11 1% T-1 Rn55D5R11F B14 Vishay
78K7240
Cmf-55 5.11 1% T-1 Rn55D5R11F B14 Vishay 78K7240
CMF-55 5.11 1% T-1 RN55D5R11F B14

CMF-55 5.11 1% T-1 RN55D5R11F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D5R11FB14 RN55D5R11FB14-ND 78K7240
Product Name RES 5.11 OHM 1/8W 1% AXIAL Through Hole Resistors Cmf-55 5.11 1% T-1 Rn55D5R11F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details