Vishay Intertechnology, Inc. RES 597 OHM 1/8W 1% AXIAL RN55D5970FB14

Description
RES 597ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 597ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 597 OHM 1/8W 1% AXIAL - RN55D5970FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 597 OHM 1/8W 1% AXIAL
RN55D5970FB14
RES 597 OHM 1/8W 1% AXIAL RN55D5970FB14
RES 597ohm 1/8W 1% AXIAL

RES 597ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D5970FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5970FB14-ND
Through Hole Resistors RN55D5970FB14-ND
597 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

597 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D5970FB14 RN55D5970FB14-ND
Product Name RES 597 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 597 ohms 597 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers