Vishay Intertechnology, Inc. RES 590K OHM 1/8W 1% AXIAL RN55D5903FB14

Description
RES 590Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 590Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 1/8W 1% AXIAL - RN55D5903FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/8W 1% AXIAL
RN55D5903FB14
RES 590K OHM 1/8W 1% AXIAL RN55D5903FB14
RES 590Kohm 1/8W 1% AXIAL

RES 590Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D5903FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5903FB14-ND
Through Hole Resistors RN55D5903FB14-ND
590 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

590 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 590Kohm, 125Mw, 1%; Resistance Vishay - 38C8535 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 590Kohm, 125Mw, 1%; Resistance Vishay
38C8535
Resistor, Metal Film, 590Kohm, 125Mw, 1%; Resistance Vishay 38C8535
RESISTOR, METAL FILM, 590KOHM, 125mW, 1%; Resistance:590kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 590KOHM, 125mW, 1%; Resistance:590kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D5903FB14 RN55D5903FB14-ND 38C8535
Product Name RES 590K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 590Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 590000 ohms 590000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details