Vishay Intertechnology, Inc. METAL FILM,1/8W,59K,1%,100PPM,BULK RN55D5902FB14

Description
METAL FILM,1/8W,59K,1%,100 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,59K,1%,100 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,59K,1%,100PPM,BULK - RN55D5902FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,59K,1%,100PPM,BULK
RN55D5902FB14
METAL FILM,1/8W,59K,1%,100PPM,BULK RN55D5902FB14
METAL FILM,1/8W,59K,1%,100 PPM,BULK

METAL FILM,1/8W,59K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D5902FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5902FB14-ND
Through Hole Resistors RN55D5902FB14-ND
59 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

59 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 59 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200881 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 59 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200881
Resistor;Metal Film;Res 59 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200881
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 59Kohm, 125Mw, 1%; Resistance Vishay - 38C8533 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 59Kohm, 125Mw, 1%; Resistance Vishay
38C8533
Metal Film Resistor, 59Kohm, 125Mw, 1%; Resistance Vishay 38C8533
METAL FILM RESISTOR, 59KOHM, 125mW, 1%; Resistance:59kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 59KOHM, 125mW, 1%; Resistance:59kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D5902FB14 RN55D5902FB14-ND 70200881 38C8533
Product Name METAL FILM,1/8W,59K,1%,100PPM,BULK Through Hole Resistors Resistor;Metal Film;Res 59 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 59Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers