Vishay Intertechnology, Inc. RES 590 OHM 1/8W 1% AXIAL RN55D5900FR36

Description
RES 590ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/8W 1% AXIAL - RN55D5900FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/8W 1% AXIAL
RN55D5900FR36
RES 590 OHM 1/8W 1% AXIAL RN55D5900FR36
RES 590ohm 1/8W 1% AXIAL

RES 590ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D5900FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5900FR36-ND
Through Hole Resistors RN55D5900FR36-ND
590 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

590 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D5900FR36 RN55D5900FR36-ND
Product Name RES 590 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers