Vishay Intertechnology, Inc. Through Hole Resistors RN55D5900FBSL

Description
590 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
590 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D5900FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5900FBSL-ND
Through Hole Resistors RN55D5900FBSL-ND
590 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

590 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 590 OHM 1/8W 1% AXIAL - RN55D5900FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/8W 1% AXIAL
RN55D5900FBSL
RES 590 OHM 1/8W 1% AXIAL RN55D5900FBSL
RES 590ohm 1/8W 1% AXIAL

RES 590ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D5900FBSL-ND RN55D5900FBSL
Product Name Through Hole Resistors RES 590 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details