Vishay Intertechnology, Inc. Through Hole Resistors RN55D57R6FB14

Description
57.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D57R6FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D57R6FB14-ND
Through Hole Resistors RN55D57R6FB14-ND
57.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

57.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,57.6,1%,100PPM,BULK - RN55D57R6FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,57.6,1%,100PPM,BULK
RN55D57R6FB14
METAL FILM,1/8W,57.6,1%,100PPM,BULK RN55D57R6FB14
METAL FILM,1/8W,57.6,1%,10 0PPM,BULK

METAL FILM,1/8W,57.6,1%,100PPM,BULK

Supplier's Site
Resistor, Metal Film, 57.6 Ohm, 125Mw, 1%; Resistance Vishay - 38C8531 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 57.6 Ohm, 125Mw, 1%; Resistance Vishay
38C8531
Resistor, Metal Film, 57.6 Ohm, 125Mw, 1%; Resistance Vishay 38C8531
RESISTOR, METAL FILM, 57.6 OHM, 125mW, 1%; Resistance:57.6ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 57.6 OHM, 125mW, 1%; Resistance:57.6ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D57R6FB14-ND RN55D57R6FB14 38C8531
Product Name Through Hole Resistors METAL FILM,1/8W,57.6,1%,100PPM,BULK Resistor, Metal Film, 57.6 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers