Vishay Intertechnology, Inc. RES 5.76M OHM 1/8W 1% AXIAL RN55D5764FRE6

Description
RES 5.76Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.76Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76M OHM 1/8W 1% AXIAL - RN55D5764FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76M OHM 1/8W 1% AXIAL
RN55D5764FRE6
RES 5.76M OHM 1/8W 1% AXIAL RN55D5764FRE6
RES 5.76Mohm 1/8W 1% AXIAL

RES 5.76Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D5764FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5764FRE6-ND
Through Hole Resistors RN55D5764FRE6-ND
5.76 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.76 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D5764FRE6 RN55D5764FRE6-ND
Product Name RES 5.76M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.76E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details