Vishay Intertechnology, Inc. Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D5762FRE6

Description
Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D5762FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D5762FRE6
Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D5762FRE6
Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55D5762FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5762FRE6-ND
Through Hole Resistors RN55D5762FRE6-ND
57.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D5762FRE6 RN55D5762FRE6-ND
Product Name Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details