Vishay Precision Group RES 5.76K OHM 1/8W 1% AXIAL RN55D5761FB14

Description
RES 5.76Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.76Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/8W 1% AXIAL - RN55D5761FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/8W 1% AXIAL
RN55D5761FB14
RES 5.76K OHM 1/8W 1% AXIAL RN55D5761FB14
RES 5.76Kohm 1/8W 1% AXIAL

RES 5.76Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D5761FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5761FB14-ND
Through Hole Resistors RN55D5761FB14-ND
5.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 5.76Kohm, 125Mw, 1%; Resistance Vishay - 03F8116 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.76Kohm, 125Mw, 1%; Resistance Vishay
03F8116
Metal Film Resistor, 5.76Kohm, 125Mw, 1%; Resistance Vishay 03F8116
METAL FILM RESISTOR, 5.76KOHM, 125mW, 1%; Resistance:5.76kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 5.76KOHM, 125mW, 1%; Resistance:5.76kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D5761FB14 RN55D5761FB14-ND 03F8116
Product Name RES 5.76K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 5.76Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 5760 ohms 5760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details