Vishay Precision Group Through Hole Resistors RN55D56R2FB14

Description
56.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55D56R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D56R2FB14-ND
Through Hole Resistors 541-RN55D56R2FB14-ND
56.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,56.2,1%,100PPM,BULK - RN55D56R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,56.2,1%,100PPM,BULK
RN55D56R2FB14
METAL FILM,1/8W,56.2,1%,100PPM,BULK RN55D56R2FB14
METAL FILM,1/8W,56.2,1%,10 0PPM,BULK

METAL FILM,1/8W,56.2,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 56.2 Ohm, 125Mw, 1%; Resistance Vishay - 83F1489 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56.2 Ohm, 125Mw, 1%; Resistance Vishay
83F1489
Metal Film Resistor, 56.2 Ohm, 125Mw, 1%; Resistance Vishay 83F1489
METAL FILM RESISTOR, 56.2 OHM, 125mW, 1%; Resistance:56.2ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 56.2 OHM, 125mW, 1%; Resistance:56.2ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN55D56R2FB14-ND RN55D56R2FB14 83F1489
Product Name Through Hole Resistors METAL FILM,1/8W,56.2,1%,100PPM,BULK Metal Film Resistor, 56.2 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details