Vishay Intertechnology, Inc. Through Hole Resistors RN55D5691FB14

Description
5.69 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.69 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D5691FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5691FB14-ND
Through Hole Resistors RN55D5691FB14-ND
5.69 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.69 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.69K OHM 1/8W 1% AXIAL - RN55D5691FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.69K OHM 1/8W 1% AXIAL
RN55D5691FB14
RES 5.69K OHM 1/8W 1% AXIAL RN55D5691FB14
RES 5.69Kohm 1/8W 1% AXIAL

RES 5.69Kohm 1/8W 1% AXIAL

Supplier's Site
Cmf-55 5.69K 1% T-1 Rn55D5691F B14 Vishay - 87K0297 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.69K 1% T-1 Rn55D5691F B14 Vishay
87K0297
Cmf-55 5.69K 1% T-1 Rn55D5691F B14 Vishay 87K0297
CMF-55 5.69K 1% T-1 RN55D5691F B14

CMF-55 5.69K 1% T-1 RN55D5691F B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D5691FB14-ND RN55D5691FB14 87K0297
Product Name Through Hole Resistors RES 5.69K OHM 1/8W 1% AXIAL Cmf-55 5.69K 1% T-1 Rn55D5691F B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers