Vishay Intertechnology, Inc. RES 56.6K OHM 1/8W 1% AXIAL RN55D5662FRE6

Description
RES 56.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.6K OHM 1/8W 1% AXIAL - RN55D5662FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.6K OHM 1/8W 1% AXIAL
RN55D5662FRE6
RES 56.6K OHM 1/8W 1% AXIAL RN55D5662FRE6
RES 56.6Kohm 1/8W 1% AXIAL

RES 56.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D5662FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5662FRE6-ND
Through Hole Resistors RN55D5662FRE6-ND
56.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D5662FRE6 RN55D5662FRE6-ND
Product Name RES 56.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details