Vishay Intertechnology, Inc. Metal Film Resistors - RN55D5602FB14

Description
Metal Film Resistors - Through Hole 1/8watt 56Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 56Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D5602FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D5602FB14
Metal Film Resistors - RN55D5602FB14
Metal Film Resistors - Through Hole 1/8watt 56Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 56Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D5602FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5602FB14-ND
Through Hole Resistors RN55D5602FB14-ND
56 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D5602FB14 RN55D5602FB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details