Vishay Intertechnology, Inc. METAL FILM,1/8W,54.9,1%,100PPM,BULK RN55D54R9FB14

Description
METAL FILM,1/8W,54.9,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,54.9,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,54.9,1%,100PPM,BULK - RN55D54R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,54.9,1%,100PPM,BULK
RN55D54R9FB14
METAL FILM,1/8W,54.9,1%,100PPM,BULK RN55D54R9FB14
METAL FILM,1/8W,54.9,1%,10 0PPM,BULK

METAL FILM,1/8W,54.9,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D54R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D54R9FB14-ND
Through Hole Resistors RN55D54R9FB14-ND
54.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 54.9 Ohm, 125Mw, 1%; Resistance Vishay - 03F7917 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 54.9 Ohm, 125Mw, 1%; Resistance Vishay
03F7917
Metal Film Resistor, 54.9 Ohm, 125Mw, 1%; Resistance Vishay 03F7917
METAL FILM RESISTOR, 54.9 OHM, 125mW, 1%; Resistance:54.9ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 54.9 OHM, 125mW, 1%; Resistance:54.9ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D54R9FB14 RN55D54R9FB14-ND 03F7917
Product Name METAL FILM,1/8W,54.9,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 54.9 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details