Vishay Intertechnology, Inc. RES 54 OHM 1/8W 1% AXIAL RN55D54R0FB14

Description
RES 54ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 54ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54 OHM 1/8W 1% AXIAL - RN55D54R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54 OHM 1/8W 1% AXIAL
RN55D54R0FB14
RES 54 OHM 1/8W 1% AXIAL RN55D54R0FB14
RES 54ohm 1/8W 1% AXIAL

RES 54ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D54R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D54R0FB14-ND
Through Hole Resistors RN55D54R0FB14-ND
54 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D54R0FB14 RN55D54R0FB14-ND
Product Name RES 54 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54 ohms 54 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers